The LP8900 is a dual 200-mA ultra-low-noise LDO regulator designed for RF and analog circuits, offering 6 μV RMS noise, 75 dB PSRR at 1 kHz, and a dropout voltage of 110 mV at 200 mA load. It operates from 1.8 V to 5.5 V input and provides output voltages from 1.2 V to 3.6 V, with 1% accuracy over temperature. The device has a quiescent current of 48 μA per regulator, an 80 μs start-up time, and is stable with 0402-sized ceramic capacitors. It is packaged in a 6-pin DSBGA measuring 1.49 mm × 1.09 mm and operates from -40°C to +125°C junction temperature. Thermal-overload and short-circuit protection are included.
Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits 6-DSBGA
IC REG LINEAR 2.8V 200MA 6DSBGA Product overview: LP8900TLE-3333/NOPB from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8900TLE-3333/N
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 2.8V2, CMOS
Fixed Positive LDO Regulator, 2 Output, 3.3V1, 2.8V2, CMOS
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1.5x1.3)
Manufacturer: Texas Instruments
Win Source Part Number: 1056954-LP8900TLE-33
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.16V @ 200mA
Operating Supply Current: 120μA to 200μA
PSRR: 75dB to 30dB (1kHz to 1MHz)
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.8V 200MA 6DSBGA
IC REG LINEAR 2.8V 200MA 6DSBGA
Linear Voltage Regulators 200-mA Ultra-Low-Noise Dual LDO for RF and Analog Circuits 6-DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP8900TLE-3333/NOPB | 776-LP8900TLE-3333/NOPB | LP8900TLE-3333/NOPB | 296-42352-2-ND | 1056954-LP8900TLE-3333/NOPB | LP8900TLE-3333/NOPB | LP8900TLE-3333/NOPB | LP8900TLE-3333/NOPB |
| Product Name | LP8900 Ultra Low Noise, Dual 200mA Linear Regulator for RF/Analog Circuits | 2.8V 200MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP8900TLE-3333/NOPB | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; DSBGA | Other; Bulk | Other; DSBGA6 | Other; 6-WFBGA, DSBGA | Other; 6-DSBGA | |||
| Special Features | Thermal Shutdown Protection; Thermal Shutdown | Over Temperature, Short Circuit | Enable | Enable | ||||
| Output Voltage | 1.2 to 3.6 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |