The LP873245-Q1 is a dual high-current buck converter and dual linear regulator designed for automotive applications, featuring AEC-Q100 qualification for reliability in harsh environments. It operates within an input voltage range of 2.8 V to 5.5 V and provides two step-down DC/DC converters with programmable output voltages from 0.7 V to 3.36 V, capable of delivering up to 2 A per phase. The device also includes two linear regulators with output voltages ranging from 0.8 V to 3.3 V and a maximum output current of 300 mA. This product supports advanced features such as automatic phase adding and shedding, remote differential feedback voltage sensing, and programmable output-voltage slew rates. It operates at a switching frequency of 2 MHz and includes spread-spectrum mode for reduced electromagnetic interference (EMI). Additional protections include output short-circuit and overload protection, overtemperature warning, overvoltage protection, and undervoltage lockout. The LP873245-Q1 is packaged in a 28-pin VQFN format with wettable flanks, making it suitable for surface mount applications. It is ideal for use in automotive head units, camera modules, and radar system ECUs, providing a robust solution for power management in demanding environments.
Win Source Part Number: 1382526-LP873245RHDR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear + Switching
Series: Automotive, AEC-Q100
Package: Tape & Reel
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2: Programmable, Programmable, Programmable, 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3: Programmable, Programmable, Programmable, 0.8V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.8V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LP873245
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 3,000 pcs
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
AUTOMOTIVE DUAL 2-A BUCK CONVERT
AUTOMOTIVE DUAL 2-A BUCK CONVERT
AUTOMOTIVE DUAL 2-A BUCK CONVERT
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1382526-LP873245RHDRQ1 | 296-LP873245RHDRQ1TR-ND | LP873245RHDRQ1 | LP873245RHDRQ1 | LP873245RHDRQ1 | LP873245RHDRQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard | Standard; Low Dropout | ||||
| Package Type | Other; Tape & Reel | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | Other; 28-VFQFN Exposed Pad | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Voltage | ? to 3.36 volts |