Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961942-MC33063APE4 .
Packaging: Cut Tape
Length: 9.81 mm
Mounting: SMD (SMT)
Frequency: 100 kHz
Output Type: Adjustable
Thickness: 3.9 mm
Height: 5.08 mm
Weight: 440.409842 mg
Topology: Boost, Flyback, SEPIC
Number of Pins: 8
Number of Outputs: 1
Quiescent Current: 4 mA
Synchronous Rectifier: No
Output Current: 1.5 A
Output Voltage: 40 V
Width: 6.35 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: PDIP
Max Input Voltage: 40 V
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Switching Frequency: 100 kHz
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Output Current: 750 mA
Min Input Voltage: 3 V
Max Output Voltage: 40 V
Min Output Voltage: 1.25 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 961942-MC33063APE4 . |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - MC33063APE4 . |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; PDIP |
| Special Features | Multiple Outputs |
| Output Voltage | 40 volts |