Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29)
Manufacturer: Texas Instruments
Win Source Part Number: 923648-LP8340CLDX-3.
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LP8340
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2.92x3.29)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: *LP8340CLDX-3.3/NOPB
3.3 V FIXED POSITIVE LDO REGULATOR, 1 V DROPOUT, DSO6 Product overview: LP8340CLDX-3.3/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3 V, 1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3 V, 1 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8340CLDX-3.3/N
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-WSON (2.92x3.29)
IC REG LINEAR 3.3V 1A 6WSON
IC REG LINEAR 3.3V 1A 6WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP8340CLDX-3.3/NOPB-ND | 923648-LP8340CLDX-3.3/NOPB | 776-LP8340CLDX-3.3/NOPB | LP8340CLDX-3.3/NOPB | LP8340CLDX-3.3/NOPB | LP8340CLDX-3.3/NOPB |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP8340CLDX-3.3/NOPB | 3.3 V 1 V LDO Voltage Regulator IC | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WSON (2.92x3.29) | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |