Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-1.8 LP8345CLD-1.8

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1204044-LP8345CLD-1. 8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1204044-LP8345CLD-1. 8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-1.8 - 1204044-LP8345CLD-1.8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-1.8
1204044-LP8345CLD-1.8
PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-1.8 1204044-LP8345CLD-1.8
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1204044-LP8345CLD-1. 8 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1204044-LP8345CLD-1.8
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
 - LP8345CLD-1.8 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.8V, CMOS

Fixed Positive LDO Regulator, 1.8V, CMOS

Supplier's Site Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-LP8345CLD-1.8
LDO Voltage Regulator IC 776-LP8345CLD-1.8
IC REG LINEAR FIXED LDO REG Product overview: LP8345CLD-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8345CLD-1.8 can be used for catalog matching and distributor lookup.

IC REG LINEAR FIXED LDO REG Product overview: LP8345CLD-1.8 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP8345CLD-1.8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP8345CLD-1.8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP8345CLD-1.8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP8345CLD-1.8
IC REG LINEAR FIXED LDO REG

IC REG LINEAR FIXED LDO REG

Supplier's Site
Voltage Regulators - Linear - LP8345CLD-1.8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LP8345CLD-1.8
Voltage Regulators - Linear LP8345CLD-1.8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2.92x3.29)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2.92x3.29)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1204044-LP8345CLD-1.8 LP8345CLD-1.8 776-LP8345CLD-1.8 LP8345CLD-1.8 LP8345CLD-1.8
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP8345CLD-1.8 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Package Type Other; SOLCC6 Other; Bulk Other; 6-WDFN Exposed Pad
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 1.8 volts 1.8 volts 1.8 to ? volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24630RGET - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.9-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details