Texas Instruments MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACLPR

Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator - MC79L12ACLPR - Texas Instruments
Dallas, TX, United States
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator
MC79L12ACLPR
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACLPR
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125

3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
-12V 100mA LDO Voltage Regulator IC
776-MC79L12ACLPR
-12V 100mA LDO Voltage Regulator IC 776-MC79L12ACLPR
-12V LDO Regulator, 100mA, TO-92, Negative Product overview: MC79L12ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACLPR can be used for catalog matching and distributor lookup.

-12V LDO Regulator, 100mA, TO-92, Negative Product overview: MC79L12ACLPR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACLPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLPR - 1074133-MC79L12ACLPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLPR
1074133-MC79L12ACLPR
PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLPR 1074133-MC79L12ACLPR
Manufacturer: Texas Instruments Win Source Part Number: 1074133-MC79L12ACLPR Packaging: Reel - TR Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-92-3 Maximum Input Voltage: -27V Nominal Output Voltage (Min/Fixed): -12V Dropout Voltage-Max: 1.7V @ 40mA PSRR: 42dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1074133-MC79L12ACLPR
Packaging: Reel - TR
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-92-3
Maximum Input Voltage: -27V
Nominal Output Voltage (Min/Fixed): -12V
Dropout Voltage-Max: 1.7V @ 40mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - MC79L12ACLPR - Rochester Electronics
Newburyport, MA, United States
MC79L 3-pin, 100mA, Fixed Negative Voltage Regulator

MC79L 3-pin, 100mA, Fixed Negative Voltage Regulator

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-MC79L12ACLPRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-MC79L12ACLPRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-MC79L12ACLPRCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-MC79L12ACLPRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-MC79L12ACLPRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-MC79L12ACLPRTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L12ACLPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L12ACLPR
PMIC - Voltage Regulators - Linear MC79L12ACLPR
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L12ACLPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L12ACLPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L12ACLPR
IC REG LINEAR -12V 100MA TO92-3

IC REG LINEAR -12V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L12ACLPR
Linear Voltage Regulators MC79L12ACLPR
Linear Voltage Regulators 12V Fixed Neg

Linear Voltage Regulators 12V Fixed Neg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L12ACLPR 776-MC79L12ACLPR 1074133-MC79L12ACLPR MC79L12ACLPR 296-MC79L12ACLPRCT-ND MC79L12ACLPR MC79L12ACLPR MC79L12ACLPR
Product Name MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator -12V 100mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79L12ACLPR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators
Output Polarity Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-92-3 TO-92; Other; TO-92-3 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92
Output Voltage -12 volts -12 volts 12 volts -12 volts -12 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24261MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722902VZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24618RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details