Manufacturer: Texas Instruments
Win Source Part Number: 071942-LP8345CDT-1.8
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252-3
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 50μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature
0.5A Cmos Ldo in Dpak
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 071942-LP8345CDT-1.8 | 699-LP8345CDT-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP8345CDT-1.8 | 0.5A Dpak LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; TO-252-3 | Other; TO-252 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |