Texas Instruments REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response REG102NA-3.3/250G4

Description
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG102NA-3.3/250G4 - Texas Instruments
Dallas, TX, United States
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG102NA-3.3/250G4
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response REG102NA-3.3/250G4
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V 250MA SOT23 LDO Voltage Regulator IC
699-REG102NA-3.3/250G4
3.3V 250MA SOT23 LDO Voltage Regulator IC 699-REG102NA-3.3/250G4
IC REG LINEAR 3.3V 250MA SOT23-5 Product overview: REG102NA-3.3/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG102NA-3.3/250 G4 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 250MA SOT23-5 Product overview: REG102NA-3.3/250G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG102NA-3.3/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250G4 - 1091904-REG102NA-3.3/250G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250G4
1091904-REG102NA-3.3/250G4
PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250G4 1091904-REG102NA-3.3/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1091904-REG102NA-3.3 /250G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.27V @ 250mA Operating Supply Current: 500μA to 800μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Consumer Electronics, Communications & Networking, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1091904-REG102NA-3.3/250G4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.27V @ 250mA
Operating Supply Current: 500μA to 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Consumer Electronics, Communications & Networking, Power Management

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number REG102NA-3.3/250G4 699-REG102NA-3.3/250G4 1091904-REG102NA-3.3/250G4
Product Name REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 3.3V 250MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG102NA-3.3/250G4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-223,SOT-23 Other; SOT-5 SOT23; Other; SOT-23-5
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Power Management IC - 713-BQ27530YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 0.4000 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25898CYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 42-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details