Texas Instruments LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907UVX19/NOPB

Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator - LP5907UVX19/NOPB - Texas Instruments
Dallas, TX, United States
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator
LP5907UVX19/NOPB
LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator LP5907UVX19/NOPB
250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125

250mA, Ultra-Low Noise Low-Dropout Regulator 4-DSBGA -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP5907UVX19/NOPB - 104715-LP5907UVX19/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP5907UVX19/NOPB
104715-LP5907UVX19/NOPB
PMIC - PMIC - Voltage Regulators - Linear - LP5907UVX19/NOPB 104715-LP5907UVX19/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 104715-LP5907UVX19/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.12V @ 250mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Output Voltage: 1.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-DSBGA Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.9V Dropout Voltage-Max: 0.2V @ 250mA Operating Supply Current: 25μA to 425μA PSRR: 90dB to 60dB (100Hz to 100kHz) Protection Features: Over Temperature, Short Circuit

Manufacturer: Texas Instruments
Win Source Part Number: 104715-LP5907UVX19/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Output Voltage: 1.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.9V
Dropout Voltage-Max: 0.2V @ 250mA
Operating Supply Current: 25μA to 425μA
PSRR: 90dB to 60dB (100Hz to 100kHz)
Protection Features: Over Temperature, Short Circuit

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35793-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35793-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35793-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35793-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35793-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35793-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35793-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35793-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35793-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA

Buy Now Datasheet
Singapore, Singapore
1.9V 250mA 5.5V LDO Voltage Regulator IC
776-LP5907UVX19/NOPB
1.9V 250mA 5.5V LDO Voltage Regulator IC 776-LP5907UVX19/NOPB
1.9V 250mA LDO, Low Noise, High PSRR, 2.2-5.5V In Product overview: LP5907UVX19/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907UVX19/NOPB can be used for catalog matching and distributor lookup.

1.9V 250mA LDO, Low Noise, High PSRR, 2.2-5.5V In Product overview: LP5907UVX19/NOPB from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.9V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.9V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5907UVX19/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LP5907UVX19/NOPB - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1.9V, 0.2V Dropout, CMOS, PBGA4

Fixed Positive LDO Regulator, 1.9V, 0.2V Dropout, CMOS, PBGA4

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LP5907UVX19/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5907UVX19/NOPB
PMIC - Voltage Regulators - Linear LP5907UVX19/NOPB
IC REG LINEAR 1.9V 250MA 4DSBGA

IC REG LINEAR 1.9V 250MA 4DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5907UVX19/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5907UVX19/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5907UVX19/NOPB
IC REG LINEAR 1.9V 250MA 4DSBGA

IC REG LINEAR 1.9V 250MA 4DSBGA

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5907UVX19/NOPB - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5907UVX19/NOPB
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5907UVX19/NOPB
IC REG LINEAR 1.9V 250MA 4DSBGA

IC REG LINEAR 1.9V 250MA 4DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LP5907UVX19/NOPB 104715-LP5907UVX19/NOPB 296-35793-1-ND 776-LP5907UVX19/NOPB LP5907UVX19/NOPB LP5907UVX19/NOPB LP5907UVX19/NOPB LP5907UVX19/NOPB
Product Name LP5907 250mA, Ultra-Low Noise Low-Dropout Regulator PMIC - PMIC - Voltage Regulators - Linear - LP5907UVX19/NOPB Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.9V 250mA 5.5V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DSBGA,SOT-23,X2SON Other; 4-DSBGA Other; 4-XFBGA, DSBGA Other; DSBGA4 Other; 4-XFBGA, DSBGA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Output Discharge Enable Over Temperature, Short Circuit Enable
Output Voltage 1.2 to 4.5 volts 1.9 volts 1.9 volts 1.9 volts 1.9 volts 1.9 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM2940QML 1A Low Dropout Regulator - 5962-8958703XA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24620RVAR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details