REF1004I-2.5 -- VOLTAGE REFERENCE
Texas Instruments
Voltage Reference
REF1004I-2.5
Description
IC VREF SHUNT 0.4% 8SOIC
Description
IC VREF SHUNT 0.4% 8SOIC
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
REF1004I-2.5 |
|
Product Name
|
Voltage Reference |
|
Output Voltage Type
|
Fixed
|
Unlock Full Specs
to access all available technical data
Similar Products
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Package Type
SOT23; Other; SOT-23-5
IOUT
0.0200 amps
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features
Multiple Outputs
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Output Voltage
0.4000 volts
Operating Temperature
-40 C (-40 F)
View Details
2 suppliers