Texas Instruments High-Performance Analog 2.7V 1A LDO Voltage Regulator IC REG104FA-2.7/500

Description
IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG104FA-2.7/500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG104FA-2.7/500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.7V 1A LDO Voltage Regulator IC
699-REG104FA-2.7/500
2.7V 1A LDO Voltage Regulator IC 699-REG104FA-2.7/500
IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG104FA-2.7/500 can be used for catalog matching and distributor lookup.

IC REG LIN 2.7V 1A DDPAK/TO263-5 Product overview: REG104FA-2.7/500 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.7V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG104FA-2.7/500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7/500 - 1091937-REG104FA-2.7/500 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7/500
1091937-REG104FA-2.7/500
PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7/500 1091937-REG104FA-2.7/500
Manufacturer: Texas Instruments Win Source Part Number: 1091937-REG104FA-2.7 /500 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.7V Dropout Voltage-Max: 0.48V @ 1A Operating Supply Current: 0.7mA to 1.8mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1091937-REG104FA-2.7/500
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.7V
Dropout Voltage-Max: 0.48V @ 1A
Operating Supply Current: 0.7mA to 1.8mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear - REG104FA-2.7/500 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
REG104FA-2.7/500
Voltage Regulators - Linear REG104FA-2.7/500
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG104FA-2.7/500 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG104FA-2.7/500
PMIC - Voltage Regulators - Linear REG104FA-2.7/500
IC REG LIN 2.7V 1A DDPAK/TO263-5

IC REG LIN 2.7V 1A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-REG104FA-2.7/500 1091937-REG104FA-2.7/500 REG104FA-2.7/500 REG104FA-2.7/500
Product Name 2.7V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG104FA-2.7/500 Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage 2.7 volts 2.7 volts 2.7 to ? volts
Dropout Voltage 0.2300 volts 0.4800 volts
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type DPAK; TO-263; Other; DDPAK/TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Unlock Full Specs
to access all available technical data