Manufacturer: Texas Instruments
Win Source Part Number: 779930-LP8720TLE/NOP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-WFBGA
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 4.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (5)
Frequency - Switching: 2MHz
Number of Outputs: 6
Voltage/Current - Output 1: 0.8 V ~ 2.3 V, 400mA
Voltage/Current - Output 2: 1.2 V ~ 3.3 V, 300mA
Voltage/Current - Output 3: 1.2 V ~ 3.3 V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: LP8720
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-uSMD
Alternative Parts (Cross-Reference): LP8720TLX; LP8720TLE;
Introduction Date: July 28, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
IC REG 6OUT BUCK/LNR SYNC 20USMD
PMIC - Voltage Regulators - Linear Switching 6 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (5) 2MHz 20-DSBGA
IC REG 6OUT BUCK/LNR SYNC 20USMD
IC REG 6OUT BUCK/LNR SYNC 20USMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 779930-LP8720TLE/NOPB | 296-LP8720TLE/NOPBTR-ND | LP8720TLE/NOPB | LP8720TLE/NOPB | LP8720TLE/NOPB | LP8720TLE/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LP8720TLE/NOPB | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 20-WFBGA | Other; 20-WFBGA, DSBGA | Other; 20-WFBGA, DSBGA | Other; 20-WFBGA, DSBGA | Other; 20-WFBGA, DSBGA | |
| Special Features | Multiple Outputs | Multiple Outputs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard; Low Dropout | |||||
| Output Voltage | 0.8000 to 2.3 volts |