Texas Instruments REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response REG102UA-3.3G4

Description
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response - REG102UA-3.3G4 - Texas Instruments
Dallas, TX, United States
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response
REG102UA-3.3G4
REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response REG102UA-3.3G4
Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC -40 to 85

Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V 250mA 12V SOIC LDO Voltage Regulator IC
699-REG102UA-3.3G4
3.3V 250mA 12V SOIC LDO Voltage Regulator IC 699-REG102UA-3.3G4
3.3V LDO Regulator, 250mA, 1.8-12V In, 150mV Dropout, 8-Pin SOIC Product overview: REG102UA-3.3G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG102UA-3.3G4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 250mA, 1.8-12V In, 150mV Dropout, 8-Pin SOIC Product overview: REG102UA-3.3G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 12V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 12V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG102UA-3.3G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-3.3G4 - 1242392-REG102UA-3.3G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-3.3G4
1242392-REG102UA-3.3G4
PMIC - PMIC - Voltage Regulators - Linear - REG102UA-3.3G4 1242392-REG102UA-3.3G4
Manufacturer: Texas Instruments Win Source Part Number: 1242392-REG102UA-3.3 G4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: REG102-33 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 800μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.27V @ 250mA Alternative Parts (Cross-Reference): S-19244G33A-E8T1U; APU1207M-33-HF-3TR; LM2931BD33; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242392-REG102UA-3.3G4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: REG102-33
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 800μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.27V @ 250mA
Alternative Parts (Cross-Reference): S-19244G33A-E8T1U; APU1207M-33-HF-3TR; LM2931BD33;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG102UA-3.3G4 699-REG102UA-3.3G4 1242392-REG102UA-3.3G4
Product Name REG102-33 Single Output LDO, 250mA, Fixed(3.3V), Low Noise, Fast Transient Response 3.3V 250mA 12V SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG102UA-3.3G4
Regulator Type Low Dropout
Output Voltage Type Adjustable Output,Fixed Output Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-223,SOT-23 Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details
Battery Management - BQ2014SN-D120TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ24078RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details