Fixed Positive Standard Regulator, 1.8V, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 877975-LP5952LC-1.8
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Part Status: Obsolete
Family Name: LP5952
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
IC REG LINEAR 1.8V 350MA 6USON Product overview: LP5952LC-1.8 from National Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 350MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 350MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5952LC-1.8 can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 350MA 6USON
IC REG LINEAR 1.8V 350MA 6USON
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5952LC-1.8 | 877975-LP5952LC-1.8 | LP5952LC-1.8-ND | 776-LP5952LC-1.8 | LP5952LC-1.8 | LP5952LC-1.8 | LP5952LC-1.8 | LP5952LC-1.8 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP5952LC-1.8 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 350MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear | |
| Package Type | Other; SOLCC6 | Other; Reel - TR | Other; 6-UFDFN | Other; Bulk | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | Active | |||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | |||||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed |