Texas Instruments MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACD

Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator - MC79L12ACD - Texas Instruments
Dallas, TX, United States
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator
MC79L12ACD
MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator MC79L12ACD
3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125

3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator 8-SOIC 0 to 125

Buy Now Datasheet
Singapore, Singapore
-12V 100mA 1.7V SOIC LDO Voltage Regulator IC
776-MC79L12ACD
-12V 100mA 1.7V SOIC LDO Voltage Regulator IC 776-MC79L12ACD
-12V 100mA Neg LDO Regulator, 8-SOIC, 1.7V Dropout Product overview: MC79L12ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA, 1.7V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, 1.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACD can be used for catalog matching and distributor lookup.

-12V 100mA Neg LDO Regulator, 8-SOIC, 1.7V Dropout Product overview: MC79L12ACD from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -12V, 100mA, 1.7V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -12V, 100mA, 1.7V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L12ACD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-9604-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-9604-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-9604-5-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC

Buy Now Datasheet
 - MC79L12ACD - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8

Fixed Negative Standard Regulator, 12V, BIPolar, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L12ACD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L12ACD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L12ACD
IC REG LINEAR -12V 100MA 8SOIC

IC REG LINEAR -12V 100MA 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L12ACD
Linear Voltage Regulators MC79L12ACD
Linear Voltage Regulators 12V Fixed Neg

Linear Voltage Regulators 12V Fixed Neg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L12ACD - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L12ACD
PMIC - Voltage Regulators - Linear MC79L12ACD
IC REG LINEAR -12V 100MA 8SOIC

IC REG LINEAR -12V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L12ACD 776-MC79L12ACD 296-9604-5-ND MC79L12ACD MC79L12ACD MC79L12ACD MC79L12ACD
Product Name MC79L12A 3/8 pin 100mA Fixed (-12V) Negative Voltage Regulator -12V 100mA 1.7V SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed
Package Type Other; SOIC,TO-92 Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC8 SOIC
Output Voltage -12 volts -12 volts -12 volts -12 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data