Texas Instruments High-Performance Analog 3V 500MA Voltage Regulator IC REG103GA-3/2K5

Description
IC REG LINEAR 3V 500MA SOT223-6 Product overview: REG103GA-3/2K5 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 500MA SOT223-6 Product overview: REG103GA-3/2K5 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3/2K5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 500MA Voltage Regulator IC
776-REG103GA-3/2K5
3V 500MA Voltage Regulator IC 776-REG103GA-3/2K5
IC REG LINEAR 3V 500MA SOT223-6 Product overview: REG103GA-3/2K5 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3/2K5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 500MA SOT223-6 Product overview: REG103GA-3/2K5 from Burr-Brown (Texas Instruments) is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-REG103GA-3/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3/2K5 - 062463-REG103GA-3/2K5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3/2K5
062463-REG103GA-3/2K5
PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3/2K5 062463-REG103GA-3/2K5
Manufacturer: Texas Instruments Win Source Part Number: 062463-REG103GA-3/2K 5 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.115V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-223-6 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.28V @ 500mA Operating Supply Current: 0.7mA to 1.3mA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 062463-REG103GA-3/2K5
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.115V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-223-6
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.28V @ 500mA
Operating Supply Current: 0.7mA to 1.3mA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - REG103GA-3/2K5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
REG103GA-3/2K5
PMIC - Voltage Regulators - Linear REG103GA-3/2K5
IC REG LINEAR 3V 500MA SOT223-6

IC REG LINEAR 3V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-REG103GA-3/2K5 062463-REG103GA-3/2K5 REG103GA-3/2K5
Product Name 3V 500MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG103GA-3/2K5 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; SOT-223-6
Output Voltage 3 volts 3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps
VIN 15 volts 15 volts
Unlock Full Specs
to access all available technical data