Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-WSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 923644-LP592201DSCR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-WSON (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: LP5922
Categories: Integrated Circuits (ICs)
Case / Package: 10-WSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2-A adjustable LDO 10-WSON -40 to 125 Product overview: LP592201DSCR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP592201DSCR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 10WSON
IC REG LINEAR POS ADJ 2A 10WSON
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP592201DSCR-ND | 923644-LP592201DSCR | 776-LP592201DSCR | LP592201DSCR | LP592201DSCR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LP592201DSCR | LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | ||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WSON (3x3) | |||
| Output Voltage | 0.5000 to 5 volts | 0.5000 volts |