1.3V FIXED POSITIVE LDO REGULATOR, 0.35V DROPOUT, PDSO5, SC-70, 5 PIN Product overview: LP5951MGX-1.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.3V, 0.35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3V, 0.35V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP5951MGX-1.3 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-70-5
IC REG LINEAR 1.3V 150MA SC70-5
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LP5951MGX-1.3 | LP5951MGX-1.3 | LP5951MGX-1.3 |
| Product Name | 1.3V 0.35V LDO Voltage Regulator IC | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; SC | SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Output Voltage | 1.3 volts | 1.3 to ? volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.2000 volts |