Texas Instruments LP5996 Dual Linear Regulator with 300mA and 150mA Outputs LP5996SDX-3033/NOPB

Description
Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85
Request a Quote
Description
Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LP5996 is a dual low dropout regulator with independent 150mA and 300mA outputs, housed in a 10-pin SON package measuring 3mm × 3mm. It operates from an input voltage range of 2.0V to 6.0V, with a dropout voltage of 210mV at 300mA and a quiescent current of 35µA when enabled. Each output has a separate enable pin and draws less than 10nA when disabled. The device is stable with ceramic capacitors as small as 1µF and includes thermal shutdown protection. Accuracy is specified at 1.5% at room temperature and 3% over temperature.

Datasheet Summary
Powered by GS/AI

The LP5996 is a dual low dropout regulator with independent 150mA and 300mA outputs, housed in a 10-pin SON package measuring 3mm × 3mm. It operates from an input voltage range of 2.0V to 6.0V, with a dropout voltage of 210mV at 300mA and a quiescent current of 35µA when enabled. Each output has a separate enable pin and draws less than 10nA when disabled. The device is stable with ceramic capacitors as small as 1µF and includes thermal shutdown protection. Accuracy is specified at 1.5% at room temperature and 3% over temperature.

Suppliers

Company
Product
Description
Supplier Links
LP5996 Dual Linear Regulator with 300mA and 150mA Outputs - LP5996SDX-3033/NOPB - Texas Instruments
Dallas, TX, United States
LP5996 Dual Linear Regulator with 300mA and 150mA Outputs
LP5996SDX-3033/NOPB
LP5996 Dual Linear Regulator with 300mA and 150mA Outputs LP5996SDX-3033/NOPB
Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85

Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LP5996SDX-3033/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LP5996SDX-3033/NOPB-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LP5996SDX-3033/NOPB-ND
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)

Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LP5996SDX-3033/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LP5996SDX-3033/NOPB
PMIC - Voltage Regulators - Linear LP5996SDX-3033/NOPB
IC REG LINEAR 3V/3.3V 10SON

IC REG LINEAR 3V/3.3V 10SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LP5996SDX-3033/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LP5996SDX-3033/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LP5996SDX-3033/NOPB
IC REG LINEAR 3V/3.3V 10SON

IC REG LINEAR 3V/3.3V 10SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number LP5996SDX-3033/NOPB LP5996SDX-3033/NOPB-ND LP5996SDX-3033/NOPB LP5996SDX-3033/NOPB
Product Name LP5996 Dual Linear Regulator with 300mA and 150mA Outputs Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Fixed
Package Type Other; WSON Other; 10-WFDFN Exposed Pad
Output Voltage 3.3 volts 3 to 3.3 volts 3 volts
IOUT 0.1500 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps 0.1500 to 0.3000 amps
VIN 2 to 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24095DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details