Texas Instruments MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACLP

Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet
Description
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator - MC79L05ACLP - Texas Instruments
Dallas, TX, United States
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator
MC79L05ACLP
MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator MC79L05ACLP
3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125

3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator 3-TO-92 0 to 125

Buy Now Datasheet
Singapore, Singapore
-5V 100mA LDO Voltage Regulator IC
776-MC79L05ACLP
-5V 100mA LDO Voltage Regulator IC 776-MC79L05ACLP
-5V 100mA Negative LDO Regulator, TO-92 Product overview: MC79L05ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACLP can be used for catalog matching and distributor lookup.

-5V 100mA Negative LDO Regulator, TO-92 Product overview: MC79L05ACLP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -5V, 100mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC79L05ACLP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC79L05ACLP - Rochester Electronics
Newburyport, MA, United States
Fixed Negative Standard Regulator, 5V, BIPolar, PBCY3

Fixed Negative Standard Regulator, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLP - 1220288-MC79L05ACLP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLP
1220288-MC79L05ACLP
PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLP 1220288-MC79L05ACLP
Manufacturer: Texas Instruments Win Source Part Number: 1220288-MC79L05ACLP Packaging: Bulk Mounting Style: Through Hole Output Type: Fixed Output Configuration: Negative Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 125°C PSRR: 49dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Alternative Parts (Cross-Reference): MC79L05ABPRAG; L79L05ABZ-AP; MC79L05ACLP; L79L05ABZ-TR; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MC79L05A Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -5V Voltage - Input (Maximum): -20V Maximum Dropout Voltage: 1.7V at 40mA

Manufacturer: Texas Instruments
Win Source Part Number: 1220288-MC79L05ACLP
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Fixed
Output Configuration: Negative
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 49dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Alternative Parts (Cross-Reference): MC79L05ABPRAG; L79L05ABZ-AP; MC79L05ACLP; L79L05ABZ-TR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: MC79L05A
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -5V
Voltage - Input (Maximum): -20V
Maximum Dropout Voltage: 1.7V at 40mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-9603-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-9603-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-9603-5-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC79L05ACLP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC79L05ACLP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC79L05ACLP
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
MC79L05ACLP
Linear Voltage Regulators MC79L05ACLP
Linear Voltage Regulators 5V Fixed Neg

Linear Voltage Regulators 5V Fixed Neg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MC79L05ACLP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC79L05ACLP
PMIC - Voltage Regulators - Linear MC79L05ACLP
IC REG LINEAR -5V 100MA TO92-3

IC REG LINEAR -5V 100MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MC79L05ACLP 776-MC79L05ACLP MC79L05ACLP 1220288-MC79L05ACLP 296-9603-5-ND MC79L05ACLP MC79L05ACLP MC79L05ACLP
Product Name MC79L05A 3/8 pin 100mA Fixed (-5V) Negative Voltage Regulator -5V 100mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC79L05ACLP Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Linear Voltage Regulators PMIC - Voltage Regulators - Linear
Output Polarity Negative Negative Negative
Output Voltage Type Fixed Output,Negative Output Fixed Fixed; Fixed Fixed
Package Type Other; SOIC,TO-92 Other; TO-92 TO-92; Other; TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Over Temperature, Short Circuit
Output Voltage -5 volts -5 volts 5 volts -5 volts -5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 296-27699-2-ND - DigiKey
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24707ARGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ24172RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1832-SP Precision Low Dropout Linear Controllers - 5962-9326501VCA - Texas Instruments
Specs
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
Special Features Thermal Shutdown Protection; Thermal Shutdown
View Details