Texas Instruments 3.3V 1A LDO Voltage Regulator IC LP8340ILD-3.3

Description
LDO Regulator Pos 3.3V 1A 6-Pin LLP EP T/R Product overview: LP8340ILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8340ILD-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 3.3V 1A 6-Pin LLP EP T/R Product overview: LP8340ILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8340ILD-3.3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 1A LDO Voltage Regulator IC
699-LP8340ILD-3.3
3.3V 1A LDO Voltage Regulator IC 699-LP8340ILD-3.3
LDO Regulator Pos 3.3V 1A 6-Pin LLP EP T/R Product overview: LP8340ILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8340ILD-3.3 can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 1A 6-Pin LLP EP T/R Product overview: LP8340ILD-3.3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LP8340ILD-3.3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-3.3 - 071941-LP8340ILD-3.3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-3.3
071941-LP8340ILD-3.3
PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-3.3 071941-LP8340ILD-3.3
Manufacturer: Texas Instruments Win Source Part Number: 071941-LP8340ILD-3.3 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.54V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 6-WSON (2.92x3.29) Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1V @ 1A Operating Supply Current: 100μA to 170μA PSRR: 55dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: Texas Instruments
Win Source Part Number: 071941-LP8340ILD-3.3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.54V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-WSON (2.92x3.29)
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1V @ 1A
Operating Supply Current: 100μA to 170μA
PSRR: 55dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LP8340ILD-3.3 071941-LP8340ILD-3.3
Product Name 3.3V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LP8340ILD-3.3
Output Voltage Type Fixed Fixed; Fixed
Output Voltage 3.3 volts 3.3 volts
IOUT 1 amps 1 amps
IQ 5.00E-5 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data