Texas Instruments High-Performance Analog Voltage Regulators - Linear + Switching LP87322FRHDRQ1

Description
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Request a Quote Datasheet
Description
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear + Switching - 296-51412-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
296-51412-2-ND
Voltage Regulators - Linear + Switching 296-51412-2-ND
PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)

PMIC - Voltage Regulators - Linear + Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching - 1135370-LP87322FRHDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching
1135370-LP87322FRHDRQ1
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching 1135370-LP87322FRHDRQ1
Win Source Part Number: 1135370-LP87322FRHDR Q1 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 Topology: Step-Down (Buck) (2), Linear (LDO) (2) Frequency - Switching: 2MHz Number of Outputs: 4 Voltage/Current - Output 1: 0.7V ~ 3.36V, 2A Voltage/Current - Output 2: 0.7V ~ 3.36V, 2A Voltage/Current - Output 3: 0.8V ~ 3.3V, 300mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 28-VFQFN Exposed Pad Supplier Device Package: 28-VQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51412-6,296-5141 2-2,296-51412-1,LP87 322FRHDRQ1-ND Base Product Number: LP87322

Win Source Part Number: 1135370-LP87322FRHDRQ1
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Topology: Step-Down (Buck) (2), Linear (LDO) (2)
Frequency - Switching: 2MHz
Number of Outputs: 4
Voltage/Current - Output 1: 0.7V ~ 3.36V, 2A
Voltage/Current - Output 2: 0.7V ~ 3.36V, 2A
Voltage/Current - Output 3: 0.8V ~ 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51412-6,296-51412-2,296-51412-1,LP87322FRHDRQ1-ND
Base Product Number: LP87322

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - LP87322FRHDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
LP87322FRHDRQ1
PMIC - Voltage Regulators - Linear + Switching LP87322FRHDRQ1
IC REG QUAD BUCK/LNR 2MHZ 28VQFN

IC REG QUAD BUCK/LNR 2MHZ 28VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - LP87322FRHDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
LP87322FRHDRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching LP87322FRHDRQ1
IC REG QUAD BUCK/LNR 2MHZ 28VQFN

IC REG QUAD BUCK/LNR 2MHZ 28VQFN

Supplier's Site
Voltage Regulators - Linear + Switching - LP87322FRHDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
LP87322FRHDRQ1
Voltage Regulators - Linear + Switching LP87322FRHDRQ1
PMIC - Voltage Regulators - Linear Switching Output

PMIC - Voltage Regulators - Linear Switching Output

Buy Now Datasheet
Voltage Regulators - Linear + Switching - LP87322FRHDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
LP87322FRHDRQ1
Voltage Regulators - Linear + Switching LP87322FRHDRQ1
PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)

PMIC - Voltage Regulators - Linear Switching 4 Output Step-Down (Buck) (2), Linear (LDO) (2) 2MHz 28-VQFN (5x5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-51412-2-ND 1135370-LP87322FRHDRQ1 LP87322FRHDRQ1 LP87322FRHDRQ1 LP87322FRHDRQ1 LP87322FRHDRQ1
Product Name Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Regulator Type Standard; Low Dropout Standard
Package Type Other; 28-VFQFN Exposed Pad Other; Tape & Reel Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Output Voltage 0.7000 to 3.36 volts
IOUT 2 amps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data