Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
IC REG LINEAR 1.3V 350MA 6USON
IC REG LINEAR 1.3V 350MA 6USON
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA 6-USON (2x2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5952LC-1.3-ND | LP5952LC-1.3 | LP5952LC-1.3 | LP5952LC-1.3 | LP5952LC-1.3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Input Overcurrent Protection | Enable |