Texas Instruments REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response REG101UA-5G4

Description
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response - REG101UA-5G4 - Texas Instruments
Dallas, TX, United States
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response
REG101UA-5G4
REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response REG101UA-5G4
Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC

Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 100mA 10V LDO Voltage Regulator IC
699-REG101UA-5G4
5V 100mA 10V LDO Voltage Regulator IC 699-REG101UA-5G4
5V LDO Regulator, 100mA, 1.8-10V In, 60mV Dropout, 8SOIC Product overview: REG101UA-5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG101UA-5G4 can be used for catalog matching and distributor lookup.

5V LDO Regulator, 100mA, 1.8-10V In, 60mV Dropout, 8SOIC Product overview: REG101UA-5G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 100mA, 10V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100mA, 10V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-REG101UA-5G4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5G4 - 1242383-REG101UA-5G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5G4
1242383-REG101UA-5G4
PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5G4 1242383-REG101UA-5G4
Manufacturer: Texas Instruments Win Source Part Number: 1242383-REG101UA-5G4 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 100mA Family Name: REG101 Output Voltage: 5V Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA ~ 650μA PSRR: 65dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage Input MAX: 10V Voltage Dropout (Maximum): 0.13V @ 100mA Alternative Parts (Cross-Reference): BD750L2FP3-CE2; L4931CD52; LD1117D50; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1242383-REG101UA-5G4
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: REG101
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA ~ 650μA
PSRR: 65dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 0.13V @ 100mA
Alternative Parts (Cross-Reference): BD750L2FP3-CE2; L4931CD52; LD1117D50;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number REG101UA-5G4 699-REG101UA-5G4 1242383-REG101UA-5G4
Product Name REG101-5 Single Output LDO, 100mA, Fixed(5.0V), Low Noise, Fast Transient Response 5V 100mA 10V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - REG101UA-5G4
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOIC,SOT-23 Other; D SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Output Voltage 5 volts 5 volts 5 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2000SN-B5 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24060DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2002ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Battery Chargers - BQ25303JRTER - ODG (Origin Data Global)
Specs
Package Type Other; 16-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details