Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Fast Transient Response 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | REG101UA-2.8G4 |
| Product Name | REG101-28 Single Output LDO, 100mA, Fixed(2.8V), Low Noise, Fast Transient Response |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; SOIC,SOT-23 |
| Output Voltage | 2.8 volts |