Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1204002-LP5996SD-333
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)
2-Ch 3.3V Fixed LDO Regulator, 300mA, 2.5% Acc, SON Product overview: LP5996SD-3333 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LP5996SD-3333 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 10SON
IC REG LINEAR 3.3V 10SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1204002-LP5996SD-3333 | LP5996SD-3333TR-ND | 776-LP5996SD-3333 | LP5996SD-3333 | LP5996SD-3333 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP5996SD-3333 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300mA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; SON | |||
| Special Features | Over Temperature, Short Circuit | Enable |