Dual Linear Regulator with 300mA and 150mA Outputs 10-WSON -40 to 85
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)
IC REG LINEAR 3.3V 10SON
IC REG LINEAR 3.3V 10SON
IC REG LINEAR 3.3V 10SON
LDO Voltage Regulators Dual Linear Reg w/ 300mA & 150mA Output
| Texas Instruments | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LP5996SD-3333/NOPB | LP5996SD-3333/NOPBCT-ND | LP5996SD-3333/NOPB | LP5996SD-3333/NOPB | LP5996SD-3333/NOPB | LP5996SD-3333/NOPB |
| Product Name | LP5996 Dual Linear Regulator with 300mA and 150mA Outputs | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | |||
| Package Type | Other; WSON | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | 0.1500 to 0.3000 amps | |
| VIN | 2 to 6 volts | 6 volts | 6 volts |