Quarktwin Technology Ltd. Datasheets for Operational Amplifiers
Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 14-PDIP | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 14-SOIC | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 20-LCCC (8.89x8.89) | |
| Chopper (Zero-Drift) Amplifier 1 Circuit 8-CDIP | |
| Chopper (Zero-Drift) Amplifier 1 Circuit No 8-CDIP | |
| Chopper (Zero-Drift) Amplifier 1 Circuit Single-Ended 14-CDIP | |
| Chopper (Zero-Drift) Amplifier 1 Circuit Single-Ended 8-CDIP | |
| Chopper (Zero-Drift) Amplifier 1 Circuit TO-99-8 | |
| CMOS Amplifier 1 Circuit 20-LCCC (8.89x8.89) | |
| CMOS Amplifier 1 Circuit 8-SO | |
| CMOS Amplifier 1 Circuit 8-TSSOP | |
| CMOS Amplifier 1 Circuit Differential 8-PDIP | |
| CMOS Amplifier 2 Circuit 8-PDIP | |
| CMOS Amplifier 2 Circuit 8-SO | |
| CMOS Amplifier 2 Circuit 8-SOIC | |
| CMOS Amplifier 2 Circuit 8-TSSOP | |
| CMOS Amplifier 2 Circuit Open Drain 8-PDIP | |
| CMOS Amplifier 2 Circuit Open Drain 8-SO | |
| CMOS Amplifier 2 Circuit Open Drain 8-SOIC | |
| CMOS Amplifier 2 Circuit Open Drain 8-TSSOP | |
| CMOS Amplifier 2 Circuit Push-Pull, No 8-PDIP | |
| CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 10-CFP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 20-LCCC (8.89x8.89) | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 2 Circuit TO-99-8 | |
| CMOS Amplifier 4 Circuit 14-SOIC | |
| CMOS Amplifier 4 Circuit 14-SSOP | |
| CMOS Amplifier 4 Circuit Open Drain 14-PDIP | |
| CMOS Amplifier 4 Circuit Open Drain 14-SOIC | |
| CMOS Amplifier 4 Circuit Push-Pull, No 14-PDIP | |
| CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 1 Circuit 14-PDIP | |
| General Purpose Amplifier 1 Circuit 14-SOIC | |
| General Purpose Amplifier 1 Circuit 8-PDIP | |
| General Purpose Amplifier 1 Circuit 8-SO | |
| General Purpose Amplifier 1 Circuit 8-SOIC | |
| General Purpose Amplifier 1 Circuit 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit 14-PDIP | |
| General Purpose Amplifier 4 Circuit 14-SO | |
| General Purpose Amplifier 4 Circuit 14-SOIC | |
| General Purpose Amplifier 4 Circuit 14-SSOP | |
| General Purpose Amplifier 4 Circuit 14-TSSOP | |
| General Purpose Amplifier 4 Circuit 20-LCCC (8.89x8.89) | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-CDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SO | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89) | |
| Zero-Drift Amplifier 1 Circuit 14-PDIP | |
| Zero-Drift Amplifier 1 Circuit 14-SOIC | |
| Zero-Drift Amplifier 1 Circuit 8-PDIP | |
| Zero-Drift Amplifier 1 Circuit 8-SOIC |
| << Prev | Next >> |