Texas Instruments TLC2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2264AINE4

Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125
Request a Quote
Description
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2264AINE4 is a quad operational amplifier from Texas Instruments, designed for rail-to-rail output performance, making it suitable for both single-supply and split-supply applications. It features low noise characteristics, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA. The device operates with a maximum supply current of 500 µA, which is advantageous for battery-powered applications. The common-mode input voltage range includes the negative rail, enhancing its versatility in various circuit designs. The TLC2264AINE4 is fully characterized at 5 V and ±5 V, and it is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers. This amplifier is also a suitable upgrade for existing designs using the TLC27M2/L4 or TS27M2/L4, offering improved output dynamic range and lower noise performance.

Datasheet Summary
Powered by GS/AI

The TLC2264AINE4 is a quad operational amplifier from Texas Instruments, designed for rail-to-rail output performance, making it suitable for both single-supply and split-supply applications. It features low noise characteristics, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA. The device operates with a maximum supply current of 500 µA, which is advantageous for battery-powered applications. The common-mode input voltage range includes the negative rail, enhancing its versatility in various circuit designs. The TLC2264AINE4 is fully characterized at 5 V and ±5 V, and it is particularly effective for small-signal conditioning in high-impedance sources, such as piezoelectric transducers. This amplifier is also a suitable upgrade for existing designs using the TLC27M2/L4 or TS27M2/L4, offering improved output dynamic range and lower noise performance.

Suppliers

Company
Product
Description
Supplier Links
TLC2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier - TLC2264AINE4 - Texas Instruments
Dallas, TX, United States
TLC2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier
TLC2264AINE4
TLC2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier TLC2264AINE4
Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125

Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier 14-PDIP -40 to 125

Buy Now Datasheet
 - TLC2264AINE4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2264AINE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2264AINE4
Integrated Circuits (ICs) - Linear - Amplifiers TLC2264AINE4
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2264AINE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2264AINE4
Instrumentation, OP Amps, Buffer Amps TLC2264AINE4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2264AINE4 TLC2264AINE4 TLC2264AINE4 TLC2264AINE4
Product Name TLC2264A Advanced LinCMOS(TM) Rail-To-Rail Quad Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 4.4 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data