The TLC2262AQDRG4 is a dual operational amplifier from Texas Instruments, part of the TLC226x family, designed for rail-to-rail output performance in both single-supply and split-supply applications. It features a low noise level of 12 nV/,àöHz at 1 kHz and a low input bias current of 1 pA, making it suitable for high-impedance source applications such as piezoelectric transducers. The device operates with a maximum supply current of 500 µA, which is advantageous for battery-powered designs. The common-mode input voltage range includes the negative rail, enhancing its versatility in various applications. The TLC2262AQDRG4 is fully characterized at 5 V and ±5 V, with a maximum input offset voltage of 950 µV for precision applications. This amplifier is particularly effective for small-signal conditioning and interfacing with analog-to-digital converters (ADCs). It serves as an upgrade to older models like the TLC27M2/L4, offering improved output dynamic range and lower noise characteristics.
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2262AQDRG4 | TLC2262AQDRG4 |
| Product Name | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.4250 milliamps | 0.4250 milliamps |
| Standards | RoHS | |
| VOS | 0.3000 millivolts | |
| IBIAS | 1.00E-6 µA | |
| GBW | 0.7300 MHz |