Manufacturer: Texas Instruments
Win Source Part Number: 1268825-TLC25L2ACP
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DUAL OP-AMP, 6500uV OFFSET-MAX, 0.085MHz BAND WIDTH, PDIP8, PLASTIC, DIP-8 Product overview: TLC25L2ACP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.085MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.085MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L2ACP can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 6500uV Offset-Max, CMOS, PDIP8
CMOS Amplifier 2 Circuit Open Drain 8-PDIP
IC CMOS 2 CIRCUIT 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1268825-TLC25L2ACP | 687-TLC25L2ACP | TLC25L2ACP | TLC25L2ACP | TLC25L2ACP |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L2ACP | Dual 0.085MHz DIP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 16 volts | ||||
| Slew Rate | 0.0300 V/µs | 2.9 V/µs | 2.90E-6 V/µs | ||
| Bandwidth | 85 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |