The TLC254IDG4 is a quad operational amplifier designed for low-power applications, utilizing the Texas Instruments LinCMOS process. It operates with supply voltages ranging from 1.4 V to 16 V and supports true single-supply operation. The device features a common-mode input voltage that includes the negative rail, making it suitable for battery-powered and energy-efficient designs. This operational amplifier series offers low input offset voltages, with options of 2 mV, 5 mV, or 10 mV maximum, and very high input impedance, which is advantageous for applications requiring minimal offset errors. The TLC254IDG4 is characterized by low noise performance, with a typical noise level of 25 nV/,àöHz at 1 kHz for the high-bias version, and it is stable at unity gain. The device is equipped with internal ESD protection circuits rated up to 2000 V, ensuring reliability in various applications. It is suitable for general applications such as transducer interfacing, analog calculations, and signal buffering. The TLC254IDG4 is available in multiple package options, including small outline and plastic DIP formats, and is characterized for operation within a temperature range of 0°C to 70°C.
IC OPAMP GP 4 CIRCUIT 14SOIC
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 815-TLC254IDG4 | TLC254IDG4 | TLC254IDG4 |
| Product Name | IC OPAMP GP 4 CIRCUIT 14SOIC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||
| Package Type | SOIC; 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Standards | RoHS | ||
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | |
| VOS | 0.3400 millivolts |