Texas Instruments TLC2274M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier TLC2274MFKB

Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier - TLC2274MFKB - Texas Instruments
Dallas, TX, United States
TLC2274M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier
TLC2274MFKB
TLC2274M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier TLC2274MFKB
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125

Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
 - TLC2274MFKB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, CQCC20

Operational Amplifier, 4 Func, 2500uV Offset-Max, CMOS, CQCC20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2274MFKB
Integrated Circuits (ICs) - Linear - Amplifiers TLC2274MFKB
RAIL-TO-RAIL LOW NOISE ADVANCED

RAIL-TO-RAIL LOW NOISE ADVANCED

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2274MFKB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274MFKB
Instrumentation, OP Amps, Buffer Amps TLC2274MFKB
General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2274MFKB TLC2274MFKB TLC2274MFKB TLC2274MFKB
Product Name TLC2274M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type LCCC20 Surface Mount 20-CLCC
Life Cycle Stage Active Active Active
Supply Voltage (VS) 4.4 volts
Slew Rate 3.60E-6 V/µs 3.6 V/µs
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ACF2101BP - 1042525-ACF2101BP - Win Source Electronics
Specs
GBW 2 MHz
Bandwidth 2 MHz
Package Type DIP; PDIP; PDIP
View Details
2 suppliers
 - CLC111AJP - Rochester Electronics
Specs
Package Type DIP; DIP8
Life Cycle Stage Obsolete
View Details
5 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers