Texas Instruments TLC2652 Precision Chopper-Stabilized Operational Amplifier TLC2652IP

Description
Precision Chopper-Stabilized Operational Amplifier 8-PDIP
Request a Quote Datasheet
Description
Precision Chopper-Stabilized Operational Amplifier 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2652 Precision Chopper-Stabilized Operational Amplifier - TLC2652IP - Texas Instruments
Dallas, TX, United States
TLC2652 Precision Chopper-Stabilized Operational Amplifier
TLC2652IP
TLC2652 Precision Chopper-Stabilized Operational Amplifier TLC2652IP
Precision Chopper-Stabilized Operational Amplifier 8-PDIP

Precision Chopper-Stabilized Operational Amplifier 8-PDIP

Buy Now Datasheet
Singapore, Singapore
1.9MHz Operational Amplifier IC
687-TLC2652IP
1.9MHz Operational Amplifier IC 687-TLC2652IP
1.9MHz Op Amp, 0.6uV Vos, 120dB CMRR, 1-Ch, 8-PDIP Product overview: TLC2652IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652IP can be used for catalog matching and distributor lookup.

1.9MHz Op Amp, 0.6uV Vos, 120dB CMRR, 1-Ch, 8-PDIP Product overview: TLC2652IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.9MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.9MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2652IP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652IP - 1108182-TLC2652IP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652IP
1108182-TLC2652IP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652IP 1108182-TLC2652IP
Manufacturer: Texas Instruments Win Source Part Number: 1108182-TLC2652IP Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 3.1 V/μs Current - Input Bias: 4pA Voltage - Input Offset: 0.6μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V Operating Supply Current: 1.5mA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 1.9MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1108182-TLC2652IP
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 3.1 V/μs
Current - Input Bias: 4pA
Voltage - Input Offset: 0.6μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3.8 V to 16 V, ±1.9 V to 8 V
Operating Supply Current: 1.5mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 1.9MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLC2652IP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 1 Func, 3uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2652IP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2652IP
Integrated Circuits (ICs) - Linear - Amplifiers TLC2652IP
IC OPAMP ZERO-DRIFT 1 CIRC 8DIP

IC OPAMP ZERO-DRIFT 1 CIRC 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2652IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2652IP
Instrumentation, OP Amps, Buffer Amps TLC2652IP
Zero-Drift Amplifier 1 Circuit 8-PDIP

Zero-Drift Amplifier 1 Circuit 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLC2652IP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2652IP
Instrumentation, OP Amps, Buffer Amps TLC2652IP
Zero-Drift Amplifier 1 Circuit 8-PDIP

Zero-Drift Amplifier 1 Circuit 8-PDIP

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
TLC2652IP
Precision Amplifiers TLC2652IP
Precision Amplifiers Precision Chopper-Stabilized

Precision Amplifiers Precision Chopper-Stabilized

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2652IP 687-TLC2652IP 1108182-TLC2652IP TLC2652IP TLC2652IP TLC2652IP TLC2652IP
Product Name TLC2652 Precision Chopper-Stabilized Operational Amplifier 1.9MHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2652IP Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3.8 to 16 volts 3.8 to 16 volts 3.8 to 16 volts 3.8 volts
VOS 0.0030 millivolts 6.00E-4 millivolts 6.00E-4 millivolts
Quiescent Current (IQ) 2400 microamps
CMRR 120 dB
Unlock Full Specs
to access all available technical data