LinCMOS(TM) Quad Operational Amplifier 14-PDIP
4-Ch Op Amp, 85kHz BW, 260uV Vos, 16V, 57uA, LinCMOS, PDIP Product overview: TLC25L4BCN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85kHz, 16V, 57uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 85kHz, 16V, 57uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L4BCN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1108170-TLC25L4BCN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 260μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 1.4 V to 16 V, ±0.7 V to 8 V
Operating Supply Current: 57μA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 3000uV Offset-Max, CMOS, PDIP14
Operational Amplifiers - Op Amps LiNCMOS Lw Bias
IC CMOS 4 CIRCUIT 14DIP
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
CMOS Amplifier 4 Circuit Open Drain 14-PDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC25L4BCN | 687-TLC25L4BCN | 1108170-TLC25L4BCN | TLC25L4BCN | TLC25L4BCN | TLC25L4BCN | TLC25L4BCN |
| Product Name | TLC25L4B LinCMOS(TM) Quad Operational Amplifier | 85kHz 16V 57uA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L4BCN | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.4 to 16 volts | 8 volts | 1.4 to 16 volts | 1.4 volts | |||
| VOS | 2 millivolts | 0.2600 millivolts | 0.3400 millivolts | ||||
| Quiescent Current (IQ) | 17 microamps | ||||||
| CMRR | 65 dB |