Texas Instruments TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier TLC2274CNE4

Description
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-PDIP
Request a Quote Datasheet
Description
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier - TLC2274CNE4 - Texas Instruments
Dallas, TX, United States
TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier
TLC2274CNE4
TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier TLC2274CNE4
Quad Low-Noise Rail-To-Rail Operational Amplifier 14-PDIP

Quad Low-Noise Rail-To-Rail Operational Amplifier 14-PDIP

Buy Now Datasheet
Quad 2.2MHz 3.6V Operational Amplifier IC - 687-TLC2274CNE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 2.2MHz 3.6V Operational Amplifier IC
687-TLC2274CNE4
Quad 2.2MHz 3.6V Operational Amplifier IC 687-TLC2274CNE4
Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 3.6V/µs SR, 14-PDIP Product overview: TLC2274CNE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274CNE4 can be used for catalog matching and distributor lookup.

Quad Op Amp, 2.2MHz BW, Rail-to-Rail, 3.6V/µs SR, 14-PDIP Product overview: TLC2274CNE4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.2MHz, 3.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.2MHz, 3.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2274CNE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Wholesale - TLC2274CNE4 - 1268795-TLC2274CNE4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLC2274CNE4
1268795-TLC2274CNE4
Electronic Wholesale - TLC2274CNE4 1268795-TLC2274CNE4
Manufacturer: Texas Instruments Win Source Part Number: 1268795-TLC2274CNE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1268795-TLC2274CNE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLC2274CNE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2274CNE4
Instrumentation, OP Amps, Buffer Amps TLC2274CNE4
CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

CMOS Amplifier 4 Circuit Push-Pull, Rail-to-Rail 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TLC2274CNE4
Operational Amplifiers - Op Amps TLC2274CNE4
Operational Amplifiers - Op Amps Quad Lo-Noise R-To-R Op Amp

Operational Amplifiers - Op Amps Quad Lo-Noise R-To-R Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TLC2274CNE4 687-TLC2274CNE4 1268795-TLC2274CNE4 TLC2274CNE4 TLC2274CNE4
Product Name TLC2274 Quad Low-Noise Rail-To-Rail Operational Amplifier Quad 2.2MHz 3.6V Operational Amplifier IC Electronic Wholesale - TLC2274CNE4 Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.4 to 16 volts 8 volts
VOS 2.5 millivolts 0.3000 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
3 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110SG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers