Texas Instruments TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier TLC2262AMUB

Description
Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote
Description
Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2262AM is a dual operational amplifier from Texas Instruments featuring rail-to-rail output capability, which enhances dynamic range in both single-supply and split-supply applications. It operates with a low supply current of 500 µA maximum, making it suitable for battery-powered devices. The amplifier exhibits low noise performance, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA, which is advantageous for high-impedance signal conditioning applications. The common-mode input voltage range includes the negative rail, allowing for versatile application in various circuits. The device is fully specified for operation at temperatures ranging from -55°C to 125°C, making it suitable for high-reliability and automotive applications. Additionally, the TLC2262AM offers a maximum input offset voltage of 950 µV, ensuring precision in signal amplification. This operational amplifier is a suitable choice for engineers looking for a low-power, high-performance solution for small-signal conditioning and interfacing with analog-to-digital converters.

Datasheet Summary
Powered by GS/AI

The TLC2262AM is a dual operational amplifier from Texas Instruments featuring rail-to-rail output capability, which enhances dynamic range in both single-supply and split-supply applications. It operates with a low supply current of 500 µA maximum, making it suitable for battery-powered devices. The amplifier exhibits low noise performance, with a typical noise voltage of 12 nV/,àöHz at 1 kHz, and a low input bias current of 1 pA, which is advantageous for high-impedance signal conditioning applications. The common-mode input voltage range includes the negative rail, allowing for versatile application in various circuits. The device is fully specified for operation at temperatures ranging from -55°C to 125°C, making it suitable for high-reliability and automotive applications. Additionally, the TLC2262AM offers a maximum input offset voltage of 950 µV, ensuring precision in signal amplification. This operational amplifier is a suitable choice for engineers looking for a low-power, high-performance solution for small-signal conditioning and interfacing with analog-to-digital converters.

Suppliers

Company
Product
Description
Supplier Links
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - TLC2262AMUB - Texas Instruments
Dallas, TX, United States
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier
TLC2262AMUB
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier TLC2262AMUB
Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125

Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier 10-CFP -55 to 125

Buy Now Datasheet
 - TLC2262AMUB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, CDFP10

Operational Amplifier, 2 Func, 1500uV Offset-Max, CMOS, CDFP10

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC2262AMUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC2262AMUB
Integrated Circuits (ICs) - Linear - Amplifiers TLC2262AMUB
IC CMOS 2 CIRCUIT 10CFP

IC CMOS 2 CIRCUIT 10CFP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC2262AMUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC2262AMUB
Instrumentation, OP Amps, Buffer Amps TLC2262AMUB
CMOS Amplifier 2 Circuit Rail-to-Rail 10-CFP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-CFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC2262AMUB TLC2262AMUB TLC2262AMUB TLC2262AMUB
Product Name TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts 0.3000 millivolts
Quiescent Current (IQ) 500 microamps
CMRR 70 dB
GBW 0.8200 MHz 0.7300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

INA133 High-Speed, Precision Difference Amplifiers - INA133UA - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
11 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers