Texas Instruments TLC272B LinCMOS<TM> Precision Dual Operational Amplifier TLC272BCPE4

Description
LinCMOS Precision Dual Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet
Description
LinCMOS Precision Dual Operational Amplifier 8-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC272B LinCMOS<TM> Precision Dual Operational Amplifier - TLC272BCPE4 - Texas Instruments
Dallas, TX, United States
TLC272B LinCMOS<TM> Precision Dual Operational Amplifier
TLC272BCPE4
TLC272B LinCMOS<TM> Precision Dual Operational Amplifier TLC272BCPE4
LinCMOS Precision Dual Operational Amplifier 8-PDIP 0 to 70

LinCMOS<TM> Precision Dual Operational Amplifier 8-PDIP 0 to 70

Buy Now Datasheet
 - TLC272BCPE4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC272BCPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC272BCPE4
Instrumentation, OP Amps, Buffer Amps TLC272BCPE4
CMOS Amplifier 2 Circuit Push-Pull, No 8-PDIP

CMOS Amplifier 2 Circuit Push-Pull, No 8-PDIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLC272BCPE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC272BCPE4
Instrumentation, OP Amps, Buffer Amps TLC272BCPE4
CMOS Amplifier 2 Circuit 8-PDIP

CMOS Amplifier 2 Circuit 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
TLC272BCPE4
Precision Amplifiers TLC272BCPE4
Precision Amplifiers LinCMOS Precision Dual Op Amp

Precision Amplifiers LinCMOS Precision Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC272BCPE4 TLC272BCPE4 TLC272BCPE4 TLC272BCPE4
Product Name TLC272B LinCMOS<TM> Precision Dual Operational Amplifier Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 16 volts
VOS 2 millivolts 0.2900 millivolts
Quiescent Current (IQ) 1600 microamps
CMRR 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
8 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIDGSR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
Operational Amplifier IC - 687-CLC111AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3500 V/µs
Bandwidth 800 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers