Rail-To-Rail Quad Operational Amplifier 14-SOIC -40 to 125
Quad Op Amp, 200kHz BW, Rail-to-Rail, 8V, 4-Ch, 14-SOIC Product overview: TLC2254AQDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 200kHz, 8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 200kHz, 8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC2254AQDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268742-TLC2254AQDR
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 160μA
Amplifier Type: General Purpose
Slew Rate: 0.12V/μs
Gain Bandwidth Product: 210kHz
Current - Input Bias: 1pA
Voltage - Input Offset: 200μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: TLC2254A
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.4V ~ 16V, ±2.2V ~ 8V
Operational Amplifiers - Op Amps Rail To Rail Quad Op Amp
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
IC OPAMP GP 4 CIRCUIT 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2254AQDR | 687-TLC2254AQDR | 1268742-TLC2254AQDR | TLC2254AQDR | TLC2254AQDR | TLC2254AQDR |
| Product Name | TLC2254A Rail-To-Rail Quad Operational Amplifier | Quad 200kHz 8V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC2254AQDR | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.4 to 16 volts | 8 volts | 4.4 to 16 volts | |||
| VOS | 0.8500 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||
| Quiescent Current (IQ) | 62.5 microamps | |||||
| CMRR | 70 dB |