QUAD OP-AMP, 12000uV OFFSET-MAX, 0.085MHz BAND WIDTH, PDSO14, GREEN, PLASTIC, SOIC-14 Product overview: TLC25L4CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 0.085MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 0.085MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L4CDR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 757465-TLC25L4CDR
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0742+
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 12000uV Offset-Max, CMOS, PDSO14
CMOS Amplifier 4 Circuit Open Drain 14-SOIC
IC CMOS 4 CIRCUIT 14SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-TLC25L4CDR | 757465-TLC25L4CDR | TLC25L4CDR | TLC25L4CDR | TLC25L4CDR |
| Product Name | Quad 0.085MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC25L4CDR | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Package Type | SOIC | SOP; SOP14 | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Source Current (IS) | 2.7 milliamps | ||||
| VOS | 1.1 millivolts |