The TLC2254MFKB is a quad operational amplifier in a 20-pin LCCC package, operating from -55°C to 125°C. It features rail-to-rail output swing, 35 µA per channel power consumption, 19 nV/√Hz input noise at 1 kHz, and input offset voltage of 1500 µV maximum. It is qualified for automotive applications and supports single- or split-supply operation with common-mode input range including the negative rail.
Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier 20-LCCC -55 to 125
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, CQCC20
General Purpose Amplifier 4 Circuit Rail-to-Rail 20-LCCC (8.89x8.89)
RAIL-TO-RAIL UPOWER ADVANCED LIN
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC2254MFKB | TLC2254MFKB | TLC2254MFKB | TLC2254MFKB |
| Product Name | TLC2254M Rail-To-Rail uPower Advanced LinCMOS(TM) Quad Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Package Type | LCCC20 | 20-CLCC | Surface Mount | |
| Life Cycle Stage | Active | Active | Active | |
| Standards | RoHS | |||
| Source Current (IS) | 0.1600 milliamps | |||
| VOS | 0.2000 millivolts |