Texas Instruments High-Performance Analog Dual 0.085MHz SOIC Operational Amplifier IC TLC25L2ACDR

Description
Operational Amplifier, 2 Func, 6500uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 2 Func, 6500uV Offset-Max, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLC25L2ACDR - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 6500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 6500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 0.085MHz SOIC Operational Amplifier IC
687-TLC25L2ACDR
Dual 0.085MHz SOIC Operational Amplifier IC 687-TLC25L2ACDR
DUAL OP-AMP, 6500uV OFFSET-MAX, 0.085MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TLC25L2ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.085MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.085MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L2ACDR can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 6500uV OFFSET-MAX, 0.085MHz BAND WIDTH, PDSO8, GREEN, PLASTIC, SOIC-8 Product overview: TLC25L2ACDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.085MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.085MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC25L2ACDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLC25L2ACDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLC25L2ACDR
Integrated Circuits (ICs) - Linear - Amplifiers TLC25L2ACDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLC25L2ACDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC25L2ACDR
Instrumentation, OP Amps, Buffer Amps TLC25L2ACDR
CMOS Amplifier 2 Circuit Open Drain 8-SOIC

CMOS Amplifier 2 Circuit Open Drain 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC25L2ACDR 687-TLC25L2ACDR TLC25L2ACDR TLC25L2ACDR
Product Name Dual 0.085MHz SOIC Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type SOP; SOP8 SOIC 0degC ~ 70degC (TA) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Obsolete Active Active
Slew Rate 2.90E-6 V/µs 2.9 V/µs
Source Current (IS) 0.0290 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412902P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-8964401PA - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
Bandwidth 60 MHz
View Details