Shenzhen Shengyu Electronics Technology Limited Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
SCR 2.8KV 4978A W46
SCR 200V 10A TO202
SCR 200V 10A TO220
SCR 200V 10A TO251
SCR 200V 10A TO252
SCR 200V 12A TO220
SCR 200V 12A TO251
SCR 200V 12A TO252
SCR 200V 15A TO220
SCR 200V 16A TO220
SCR 200V 16A TO263
SCR 200V 1A COMPAK
SCR 200V 1A TO92
SCR 200V 20A TO220
SCR 200V 25A TO220
SCR 200V 25A TO263
SCR 200V 35A TO218
SCR 200V 35A TO218X
SCR 200V 40A TO220
SCR 200V 40A TO263
SCR 200V 4A TO251
SCR 200V 4A TO252
SCR 200V 55A TO218
SCR 200V 55A TO218X
SCR 200V 55A TO220
SCR 200V 55A TO263
SCR 200V 65A TO218
SCR 200V 65A TO218X
SCR 200V 6A TO202
SCR 200V 6A TO220
SCR 200V 6A TO251
SCR 200V 6A TO252
SCR 200V 70A TO218X
SCR 200V 800MA DO214
SCR 200V 8A TO202
SCR 200V 8A TO220
SCR 200V 8A TO251
SCR 200V 8A TO252
SCR 3.2KV 2247A W11
SCR 400V 10A TO202
SCR 400V 10A TO220
SCR 400V 10A TO220AB-L
SCR 400V 10A TO251
SCR 400V 10A TO251AA
SCR 400V 10A TO252
SCR 400V 12A TO220
SCR 400V 12A TO251AA
SCR 400V 12A TO252
SCR 400V 15A TO220
SCR 400V 16A TO220
SCR 400V 16A TO263
SCR 400V 1A TO92
SCR 400V 20A TO220
SCR 400V 20A TO220AB-L
SCR 400V 25A DDPAK
SCR 400V 25A TO220
SCR 400V 25A TO263
SCR 400V 3A TO220
SCR 400V 4A TO251
SCR 400V 4A TO251AA
SCR 400V 4A TO252
SCR 400V 6A TO202
SCR 400V 6A TO220 NON-ISO
SCR 400V 6A TO220
SCR 400V 6A TO220AB-L
SCR 400V 6A TO251
SCR 400V 6A TO251AA
SCR 400V 6A TO252
SCR 400V 8A ITO220AB
SCR 400V 8A TO202
SCR 400V 8A TO220
SCR 400V 8A TO220AB-L
SCR 400V 8A TO220AB-R
SCR 400V 8A TO251
SCR 400V 8A TO252
SEN SCR 400V 1.5A 100 A SOT89
SEN SCR 400V 1.5A 200 A SOT89
THYRISTOR TO220AB TUBE 50PCS
THYRISTOR TO92 T&R 2K
TRIAC 1KV 10A TO220
TRIAC 1KV 10A TO263
TRIAC 1KV 15A TO220
TRIAC 1KV 15A TO263
TRIAC 1KV 25A TO220
TRIAC 1KV 25A TO263
TRIAC 1KV 4A TO251
TRIAC 1KV 4A TO252
TRIAC 1KV 6A TO220
TRIAC 1KV 6A TO263
TRIAC 1KV 8A TO220
TRIAC 1KV 8A TO263
TRIAC 600V 0.8A DO214
TRIAC 600V 0.8A TO92
TRIAC 600V 10A TO202
TRIAC 600V 10A TO220
TRIAC 600V 10A TO220AB
TRIAC 600V 10A TO263
TRIAC 600V 15A ITO220AB
TRIAC 600V 15A TO220
TRIAC 600V 15A TO263
TRIAC 600V 1A DO214
TRIAC 600V 1A TO92
TRIAC 600V 25A ITO220AB
TRIAC 600V 25A TO220
TRIAC 600V 25A TO263
TRIAC 600V 25A TO3/TO239
TRIAC 600V 35A TO3/TO239
TRIAC 600V 40A TO218
TRIAC 600V 40A TO218AC
TRIAC 800V 10A TO220
TRIAC 800V 10A TO220AB
TRIAC 800V 10A TO263
TRIAC 800V 15A TO220
TRIAC 800V 15A TO263
TRIAC 800V 25A TO220
TRIAC 800V 25A TO263
TRIAC 800V 25A TO3/TO239
TRIAC 800V 35A TO3/TO239
TRIAC 800V 40A TO218AC
TRIAC 800V 4A TO220
TRIAC 800V 4A TO251
TRIAC 800V 4A TO252
TRIAC 800V 6A TO220
TRIAC 800V 6A TO263
TRIAC 800V 8A TO220
TRIAC 800V 8A TO263
TRIAC ALTERNISTOR 1KV 10A TO220
TRIAC ALTERNISTOR 1KV 10A TO263
TRIAC ALTERNISTOR 1KV 12A TO220
TRIAC ALTERNISTOR 1KV 12A TO263
TRIAC ALTERNISTOR 1KV 16A TO220
TRIAC ALTERNISTOR 1KV 16A TO263
TRIAC ALTERNISTOR 1KV 25A TO218
TRIAC ALTERNISTOR 1KV 25A TO220
TRIAC ALTERNISTOR 1KV 25A TO263
TRIAC ALTERNISTOR 1KV 40A TO218
TRIAC ALTERNISTOR 1KV 6A TO220
TRIAC ALTERNISTOR 1KV 6A TO251
TRIAC ALTERNISTOR 1KV 6A TO252
TRIAC ALTERNISTOR 1KV 6A TO263
TRIAC ALTERNISTOR 1KV 8A TO220
TRIAC ALTERNISTOR 1KV 8A TO251AA
TRIAC ALTERNISTOR 1KV 8A TO252
TRIAC ALTERNISTOR 1KV 8A TO263
TRIAC ALTERNISTOR 600V 10A TO220
TRIAC ALTERNISTOR 600V 10A TO263
TRIAC ALTERNISTOR 600V 12A TO220
TRIAC ALTERNISTOR 600V 12A TO263
TRIAC ALTERNISTOR 600V 16A TO220
TRIAC ALTERNISTOR 600V 16A TO263
TRIAC ALTERNISTOR 600V 25A TO218
TRIAC ALTERNISTOR 600V 25A TO220
TRIAC ALTERNISTOR 600V 25A TO263
TRIAC ALTERNISTOR 600V 35A TO220
TRIAC ALTERNISTOR 600V 35A TO263
TRIAC ALTERNISTOR 600V 40A TO218
TRIAC ALTERNISTOR 600V 8A TO220
TRIAC ALTERNISTOR 600V 8A TO251
TRIAC ALTERNISTOR 600V TO218X
TRIAC ALTERNISTOR 800V 10A TO220
TRIAC ALTERNISTOR 800V 10A TO263
TRIAC ALTERNISTOR 800V 12A TO220
TRIAC ALTERNISTOR 800V 12A TO263
TRIAC ALTERNISTOR 800V 16A TO220
TRIAC ALTERNISTOR 800V 16A TO263
TRIAC ALTERNISTOR 800V 25A TO218
TRIAC ALTERNISTOR 800V 25A TO220
TRIAC ALTERNISTOR 800V 25A TO263
TRIAC ALTERNISTOR 800V 30A TO220
TRIAC ALTERNISTOR 800V 30A TO263
TRIAC ALTERNISTOR 800V 35A TO220
TRIAC ALTERNISTOR 800V 35A TO263
TRIAC ALTERNISTOR 800V 40A TO218
TRIAC ALTERNISTOR 800V 6A TO220
TRIAC ALTERNISTOR 800V 6A TO251
TRIAC ALTERNISTOR 800V 6A TO252
TRIAC ALTERNISTOR 800V 6A TO263
TRIAC ALTERNISTOR 800V 8A TO220
TRIAC ALTERNISTOR 800V 8A TO251
TRIAC ALTERNISTOR 800V 8A TO252
TRIAC ALTERNISTOR 800V 8A TO263
TRIAC ALTERNISTOR 800V TO218X
TRIAC ALTERNSTR 600V 12A TO263AB
TRIAC ALTERNSTR 600V 16A TO220AB
TRIAC ALTERNSTR 600V 25A TO220AB
TRIAC ALTERNSTR 600V 30A TO220-3
TRIAC ALTERNSTR 600V 30A TO220AB
TRIAC ALTERNSTR 800V 12A TO220AB
TRIAC ALTERNSTR 800V 16A TO220AB
TRIAC ALTERNSTR 800V 25A TO220AB
TRIAC ALTERNSTR 800V 40A TO218X
TRIAC ALTRNSTR 600V 16A ITO220AB
TRIAC ALTRNSTR 600V 25A ITO220AB
TRIAC ALTRNSTR 800V 25A ITO220AB
TRIAC ALTRNSTR 800V 35A ITO220AB
TRIAC INT TRIGGER 600V 10A TO220
TRIAC INT TRIGGER 600V 12A TO220
TRIAC INT TRIGGER 600V 15A TO220
TRIAC SENS GATE 600V 0.8A DO214
TRIAC SENS GATE 600V 0.8A TO92
TRIAC SENS GATE 600V 1A DO214
TRIAC SENS GATE 600V 1A TO92

<< Prev Next >>