Littelfuse, Inc. Low Power TRIAC up to 1200V Q6008RH4TP

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6008RH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6008RH4TP
Low Power TRIAC up to 1200V Q6008RH4TP
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F9555-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9555-ND
TRIACs F9555-ND
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 981172-Q6008RH4TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
981172-Q6008RH4TP
Discrete Semiconductor Products - Thyristors - TRIACs 981172-Q6008RH4TP
Win Source Part Number: 981172-Q6008RH4TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: Qxx08xHx Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 35 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 8 A Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A Triac Type: Alternistor - Snubberless Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: F9555,-1024-Q6008RH4 TP

Win Source Part Number: 981172-Q6008RH4TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Qxx08xHx
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: F9555,-1024-Q6008RH4TP

Buy Now
Singapore, Singapore
600V 8A Triac
300-Q6008RH4TP
600V 8A Triac 300-Q6008RH4TP
Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q6008RH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008RH4TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 8A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q6008RH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008RH4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 8A 35-35-35mA

Triacs 600V 8A 35-35-35mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008RH4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008RH4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008RH4TP
TRIAC ALTERNISTOR 600V 8A TO220

TRIAC ALTERNISTOR 600V 8A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number Q6008RH4TP F9555-ND 981172-Q6008RH4TP 300-Q6008RH4TP Q6008RH4TP Q6008RH4TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 600V 8A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Package Type TO-220; TO-220-3 Tube TO-220-3
Unlock Full Specs
to access all available technical data