30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms
TRIAC 600V 30A 50mA TO-220AB Isolated
TRIAC 600V 30A 50mA TO-220AB Isolated
Alternistor TRIAC, 600V V(DRM), 30A I(T)RMS, TO-220AB, ROHS COMPLIANT, ISOLATED TO-220, 3 PIN Product overview: Q6030LH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 30A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 30A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6030LH5 can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 30A Through Hole TO-220AB
TRIAC ALTERNSTR 600V 30A TO220AB
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs | Thyristors | Thyristors | Triacs |
| Product Number | Q6030LH5 | 7931901P | 1659917 | 300-Q6030LH5 | Q6030LH5-ND | Q6030LH5 | Q6030LH5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6030LH5 | TRIACs | TRIACs | Isolated 600V 30A TO-220 Triac | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| VTM | 1.4 volts | ||||||
| IT(RMS) | 30 amps | 30 amps | |||||
| Package Type | TO-220; TO-220 | TO-220; To-220ab | TO-220-3 | TO-220; TO-220-3 Isolated Tab | TO-220-3 Isolated Tab | ||
| Pin Count | 3 | 3 |