TRIAC ALTERNISTOR 800V 6A TO252
TRIAC Alternistor - Snubberless 800V 6A Surface Mount TO-252, (D-Pak)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|
Product Category | Triacs | Thyristors | Thyristors |
Product Number | Q8006DH4RP | Q8006DH4RP-ND | Q8006DH4RP |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Triacs |
VDRM | 800 volts | ||
IGT | 35 mA | ||
VGT | 1.3 volts |