Littelfuse, Inc. TRIACs Q6010N4RP

Description
TRIAC Standard 600V 10A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Standard 600V 10A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q6010N4RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 10A Surface Mount TO-263 (D2Pak)

TRIAC Standard 600V 10A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1005784-Q6010N4RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1005784-Q6010N4RP
Discrete Semiconductor Products - Thyristors - TRIACs 1005784-Q6010N4RP
Win Source Part Number: 1005784-Q6010N4RP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 35 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Current - On State (It (RMS)) (Max): 10 A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Triac Type: Standard Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -Q6010N4RP,Q6010N4RP TR,Q6010N4RPCT,Q6010 N4 RP

Win Source Part Number: 1005784-Q6010N4RP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Current - On State (It (RMS)) (Max): 10 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Triac Type: Standard
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q6010N4RP,Q6010N4RPTR,Q6010N4RPCT,Q6010N4 RP

Buy Now Datasheet
Singapore, Singapore
600V 10A Triac
300-Q6010N4RP
600V 10A Triac 300-Q6010N4RP
TRIAC 600V 10A TO263 Product overview: Q6010N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010N4RP can be used for catalog matching and distributor lookup.

TRIAC 600V 10A TO263 Product overview: Q6010N4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010N4RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6010N4RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6010N4RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6010N4RP
TRIAC 600V 10A TO263

TRIAC 600V 10A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 10A 25-25-25mA

Triacs 600V 10A 25-25-25mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Thyristors
Product Number Q6010N4RPTR-ND 1005784-Q6010N4RP 300-Q6010N4RP Q6010N4RP Q6010N4RP
Product Name TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 600V 10A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tape & Reel (TR) TO-263-3 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
ITSM 10 amps
Unlock Full Specs
to access all available technical data