Littelfuse, Inc. Low Power TRIAC up to 1200V Q8012LH5TP

Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8012LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8012LH5TP
Low Power TRIAC up to 1200V Q8012LH5TP
12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

12Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376708-Q8012LH5TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376708-Q8012LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs 1376708-Q8012LH5TP
Win Source Part Number: 1376708-Q8012LH5TP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Tube Product Status: Active Package / Case: TO-220-3 Isolated Tab Supplier Device Package: TO-220 Isolated Tab Base Product Number: Q8012 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Alternistor - Snubberless Voltage - Off State: 800 V Current - On State (It (RMS)) (Max): 12 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Current - Gate Trigger (Igt) (Max): 50 mA Current - Hold (Ih) (Max): 50 mA

Win Source Part Number: 1376708-Q8012LH5TP
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Tube
Product Status: Active
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Base Product Number: Q8012
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Alternistor - Snubberless
Voltage - Off State: 800 V
Current - On State (It (RMS)) (Max): 12 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A
Current - Gate Trigger (Igt) (Max): 50 mA
Current - Hold (Ih) (Max): 50 mA

Buy Now Datasheet
Singapore, Singapore
Isolated 800V 12A Triac
300-Q8012LH5TP
Isolated 800V 12A Triac 300-Q8012LH5TP
Alternistor TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q8012LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8012LH5TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 800V V(DRM), 12A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q8012LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 12A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 12A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8012LH5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F7294-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7294-ND
TRIACs F7294-ND
TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 800V 12A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs Altnstr 800V 12A

Triacs Altnstr 800V 12A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8012LH5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8012LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8012LH5TP
TRIAC ALTERNISTOR 800V 12A TO220

TRIAC ALTERNISTOR 800V 12A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs
Product Number Q8012LH5TP 1376708-Q8012LH5TP 300-Q8012LH5TP F7294-ND Q8012LH5TP Q8012LH5TP
Product Name Low Power TRIAC up to 1200V Discrete Semiconductor Products - Thyristors - TRIACs Isolated 800V 12A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Package Type Tube TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data