TRIAC ALTERNISTOR 800V 8A TO251 Product overview: Q8008VH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8008VH4TP can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 800V 8A Through Hole TO-251 (V-Pak/I-Pak)
Win Source Part Number: 1128229-Q8008VH4TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 750
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 8 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (V-Pak/I-Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q8008VH4TP
TRIAC ALTERNISTOR 800V 8A TO251
Triacs Altnstr 800V 8A 35-35-35 mA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 300-Q8008VH4TP | Q8008VH4TP-ND | 1128229-Q8008VH4TP | Q8008VH4TP | Q8008VH4TP |
| Product Name | 800V 8A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Standards and Certifications | RoHS | ||||
| Package Type | TO-251-3 | IPAK; TO-251-3 Short Leads, IPAK, TO-251AA | Tube | TO-251-3 Short Leads, IPak, TO-251AA | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts | 800 volts |