Littelfuse, Inc. Low Power TRIAC up to 1200V Q6012LH1LEDTP

Description
Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity
Request a Quote Datasheet
Description
Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6012LH1LEDTP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6012LH1LEDTP
Low Power TRIAC up to 1200V Q6012LH1LEDTP
Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity

Littelfuse Q6008xH1LED and Q6012xH1LED Series Alternistor Triacs and Q6008LTH1LED and Q6012LTH1LED Series QUADRACs for LED Dimming offer robust solutions for power switching control of AC line based LED dimmer applications. They are designed to work as the switching device in the dimmer circuit to vary the light output of new dimmable LED bulbs and strings. They are well suited to the needs of LED lighting dimmer designers who want to combine the widest range of operating parameters with high reliability and without degrading the dimmer’s performance. The market-leading low load current capability of these devices allows creating a single dimmer design that can handle all dimmable lighting loads: LED, CFL, and traditional incandescent. Maximum holding current as low as 6 mA L-Package is UL recognized for 2500Vrms 110°C rated junction temperature Static dv/dt performance of 35 V/µs di/dt performance of 70 A/µs QUADRAC version includes integrated DIAC Gated Triacs have 10 mA gate sensitivity

Supplier's Site Datasheet
TRIACs - F7281-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7281-ND
TRIACs F7281-ND
TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 12A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Alternistor TRIAC Product overview: Q6012LH1LEDTP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012LH1LEDTP can be used for catalog matching and distributor lookup.

Alternistor TRIAC Product overview: Q6012LH1LEDTP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6012LH1LEDTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6012LH1LEDTP - 792786-Q6012LH1LEDTP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6012LH1LEDTP
792786-Q6012LH1LEDTP
Triacs - Q6012LH1LEDTP 792786-Q6012LH1LEDTP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792786-Q6012LH1LEDTP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 110°C (TJ) Package: TO-220-3 Isolated Tab Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A Triac Type: Alternistor - Snubberless Family Name: Q6012LH1LED Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Isolated Tab Current - On State (It (RMS)) (Maximum): 12A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 8mA Alternative Parts (Cross-Reference): BTB12-600TW; BTA12-600TW; BTB12-600TWRG; T1210T-6I; Introduction Date: January 24, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792786-Q6012LH1LEDTP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 110°C (TJ)
Package: TO-220-3 Isolated Tab
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 110A, 120A
Triac Type: Alternistor - Snubberless
Family Name: Q6012LH1LED
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220 Isolated Tab
Current - On State (It (RMS)) (Maximum): 12A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 8mA
Alternative Parts (Cross-Reference): BTB12-600TW; BTA12-600TW; BTB12-600TWRG; T1210T-6I;
Introduction Date: January 24, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6012LH1LEDTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6012LH1LEDTP
Discrete Semiconductor Products - Thyristors - TRIACs Q6012LH1LEDTP
TRIAC ALTERNISTOR 600V 12A TO220

TRIAC ALTERNISTOR 600V 12A TO220

Supplier's Site
Triac, 600V, 12A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse - 94W9271 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 12A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse
94W9271
Triac, 600V, 12A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse 94W9271
TRIAC, 600V, 12A, TO-220AB-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:8mA; MSL:- RoHS Compliant: Yes

TRIAC, 600V, 12A, TO-220AB-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:12A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:110A; Holding Current Max:8mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 12A 10-10-10mA LED App

Triacs 600V 12A 10-10-10mA LED App

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors
Product Number Q6012LH1LEDTP F7281-ND 300-Q6012LH1LEDTP 792786-Q6012LH1LEDTP Q6012LH1LEDTP 94W9271 Q6012LH1LEDTP
Product Name Low Power TRIAC up to 1200V TRIACs Triac Triacs - Q6012LH1LEDTP Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 12A, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse Triacs
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 12 amps 12 amps
Package Type TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 Isolated Tab TO-220-3 Isolated Tab TO-220; TO-220AB
Unlock Full Specs
to access all available technical data